NSI Industries LLC Conduit To Rod Clamp G-140DB

Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.362 INCH L X 0.669 INCH W X 1.761 INCH H SIZE DIRECT BURIAL, BARE COPPER WIRE TO REBAR, WATER PIPE USED ON (1) SCREW WIRE CONNECTOR INSTALLATION UL (CANADA AND US) APPROVAL 8 AWG TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE COLOR BRONZE REBAR SIZE 3/8 TO 1 INCH G MODEL
Datasheet
Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.362 INCH L X 0.669 INCH W X 1.761 INCH H SIZE DIRECT BURIAL, BARE COPPER WIRE TO REBAR, WATER PIPE USED ON (1) SCREW WIRE CONNECTOR INSTALLATION UL (CANADA AND US) APPROVAL 8 AWG TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE COLOR BRONZE REBAR SIZE 3/8 TO 1 INCH G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-140DB - NSI Industries LLC
Huntersville, NC, USA
Conduit To Rod Clamp
G-140DB
Conduit To Rod Clamp G-140DB
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.362 INCH L X 0.669 INCH W X 1.761 INCH H SIZE DIRECT BURIAL, BARE COPPER WIRE TO REBAR, WATER PIPE USED ON (1) SCREW WIRE CONNECTOR INSTALLATION UL (CANADA AND US) APPROVAL 8 AWG TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE COLOR BRONZE REBAR SIZE 3/8 TO 1 INCH G MODEL
  • SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 2.362 INCH L X 0.669 INCH W X 1.761 INCH H SIZE
  • DIRECT BURIAL, BARE COPPER WIRE TO REBAR, WATER PIPE USED ON
  • (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 8 AWG TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • COLOR BRONZE
  • REBAR SIZE 3/8 TO 1 INCH
  • G MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number G-140DB
Product Name Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products