SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
8.3 INCH L X 1.25 INCH W X 4 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
8.3 INCH L X 1.25 INCH W X 4 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
8.3 INCH L X 1.25 INCH W X 4 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL