NSI Industries LLC Conduit To Rod Clamp UC-137

Description
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, UL (CANADA AND US) APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE COLOR BRONZE UC MODEL
Datasheet
Description
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, UL (CANADA AND US) APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE COLOR BRONZE UC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - UC-137 - NSI Industries LLC
Huntersville, NC, USA
Conduit To Rod Clamp
UC-137
Conduit To Rod Clamp UC-137
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, UL (CANADA AND US) APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE COLOR BRONZE UC MODEL
  • HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, UL (CANADA AND US) APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 2-1/2 INCH IPS SIZE
  • COLOR BRONZE
  • UC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number UC-137
Product Name Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products