NSI Industries LLC Grounding Connector 1018MB

Description
6061-T6 ALUMINUM ALLOY MATERIAL 3.257 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 18 MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 3.257 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 18 MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - 1018MB - NSI Industries LLC
Huntersville, NC, USA
Grounding Connector
1018MB
Grounding Connector 1018MB
6061-T6 ALUMINUM ALLOY MATERIAL 3.257 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 18 MOUNTING BASE MATERIAL POLYESTER
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3.257 INCH
  • 2.25 INCH
  • 2.75 INCH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE
  • NUMBER OF CIRCUITS 18
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number 1018MB
Product Name Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products