SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL