NSI Industries LLC Datasheets for Linear Power Supplies

Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more

Product Name Notes
SINGLE DC OUTPUT TYPE UL APPROVAL SIGNALING DEVICE APPLICATION ENCLOSED CONSTRUCTION 600 MILLIAMPERE OUTPUT CURRENT 24 VDC OUTPUT VOLTAGE 117 VAC NOMINAL INPUT VOLTAGE TORK ALERT[TM] BRAND