SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.58 INCH L X 0.85 INCH W X 2.04 INCH H SIZE
WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.58 INCH L X 0.85 INCH W X 2.04 INCH H SIZE
WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.58 INCH L X 0.85 INCH W X 2.04 INCH H SIZE
WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL