HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
3.76 INCH L X 0.828 INCH W X 2.93 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
3.76 INCH L X 0.828 INCH W X 2.93 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
3.76 INCH L X 0.828 INCH W X 2.93 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
3.76 INCH L X 0.828 INCH W X 2.93 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION