NSI Industries LLC Conduit To Rod Clamp GRC-58

Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE COLOR BRONZE GRC MODEL
Datasheet
Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE COLOR BRONZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-58 - NSI Industries LLC
Huntersville, NC, USA
Conduit To Rod Clamp
GRC-58
Conduit To Rod Clamp GRC-58
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE COLOR BRONZE GRC MODEL
  • SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • COLOR BRONZE
  • GRC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number GRC-58
Product Name Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data