NSI Industries LLC Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
FULLY THREADED TYPE SILICONE BRONZE MATERIAL 1 INCH 3/8 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION LUG HB MODEL
FULLY THREADED TYPE SILICONE BRONZE MATERIAL 1-1/2 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION LUG HB MODEL
FULLY THREADED TYPE SILICONE BRONZE MATERIAL 1-1/2 INCH 3/8 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION LUG HB MODEL
FULLY THREADED TYPE SILICONE BRONZE MATERIAL 1-1/4 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION LUG HB MODEL
HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI HB MODEL
HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 1-1/2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI HB MODEL
HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI HB MODEL
HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 2 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI HB MODEL
SILICON BRONZE MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING...
SILICON BRONZE MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION...
SILICON BRONZE MATERIAL 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL CORROSION...
STAINLESS STEEL MATERIAL 1-3/4 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION HARDWARE FOR LUG
STAINLESS STEEL MATERIAL 2-1/2 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION HARDWARE FOR LUG
STAINLESS STEEL MATERIAL 2-1/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION HARDWARE FOR LUG