SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.576 INCH L X 0.789 INCH W X 3.841 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 3/4 INCH
EG MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.576 INCH L X 0.789 INCH W X 3.841 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 3/4 INCH
EG MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.576 INCH L X 0.789 INCH W X 3.841 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 3/4 INCH
EG MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL