NSI Industries LLC Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
1-PIECE, DOUBLE ROW TYPE 2.1 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING...
1-PIECE, DOUBLE ROW TYPE 3.25 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING...
1-PIECE, DOUBLE ROW TYPE 4.37 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING...
1-PIECE, DOUBLE ROW TYPE 5.5 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING...
1-PIECE, DOUBLE ROW TYPE 8.87 INCH L X 1-15/16 INCH W X 11/16 INCH H SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING...
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING...
DOUBLE ROW TYPE 6.62 INCH LENGTH X 1.93 INCH WIDTH X 0.687 INCH HEIGHT SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 VOLT VOLTAGE RATING SURFACE MOUNTING 30...
DOUBLE ROW TYPE 7.75 INCH LENGTH X 1-15/16 INCH WIDTH X 11/16 INCH HEIGHT SIZE BLACK COLOR 22 TO 14 AWG WIRE SIZE 600 VOLT VOLTAGE RATING 30 AMP CURRENT...
FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC...
INSULATED TYPE WHITE COLOR 0.669 INCH BLOCK WIDTH 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 10 AMPERE, 20 AMPERE CURRENT...
INSULATED TYPE WHITE COLOR 0.67 INCH BLOCK WIDTH 22 TO 10 AWG, 18 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE, 30 AMPERE CURRENT...
INSULATED TYPE WHITE COLOR 0.937 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 35 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING...
INSULATED TYPE WHITE COLOR 1.008 INCH BLOCK WIDTH 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 50 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING...
STANDARD TYPE 22 AWG TO (2) 12 AWG WIRE SIZE UL APPROVAL DIN RAIL MOUNTING 15 AMPERE CURRENT RATING SNAP ON TERMINAL TYPE 1 CIRCUIT(S)
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 22 AWG TO (2) 12 AWG SOLID/STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 25 AMPERE CURRENT...
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING...