NSI Industries LLC Datasheets for Splice Kits

Splice kits are used to establish a connection between two cables.
Splice Kits: Learn more

Product Name Notes
(1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS UL (CANADA AND US) APPROVAL 1000 V VOLTAGE RATING 8 TO 2 AWG CONDUCTOR SIZE EASY-SPLICE[TM] BRAND NUMBER OF...
(180) PIECE ASSORTMENT MINITERM WITH CRIMPING TOOL CONTENTS UL (CANADA AND US) APPROVAL 22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW...
(2) 14 AWG MIN. WIRE COMBINATION SIZE (3) 8 AWG MAX. WIRE COMBINATION SIZE SPLICE CONNECTOR, CLOSURE, UF SPLICE CONTENTS 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE...
(2) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL SPLICE CONNECTOR TYPE 300 V VOLTAGE RATING 2 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR SIZE 2...
(3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS UL (CANADA AND US) APPROVAL 12 TO 10 AWG FEMALE DISCONNECT TERMINAL TYPE (3) 12 TO 10 AWG BUTT SPLICE CONNECTOR...
(3) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL SPLICE CONNECTOR TYPE 300 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR SIZE 3...
(493) PIECE ASSORTMENT MINITERM CONTENTS UL (CANADA AND US) APPROVAL 22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW SPADE TERMINAL TYPE...
14 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS 1000 V VOLTAGE RATING -40 TO 90 DEG C...
14 AWG MIN. WIRE COMBINATION SIZE 2/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS 1000 V VOLTAGE RATING -40 TO 90 DEG C...
4/0 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, IN-LINE CONTENTS 1000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING...
CONNECTOR, GEL FILLED CAP, CAP CLAMP CONTENTS UL (CANADA AND US) APPROVAL 1000 V VOLTAGE RATING 14 TO 2/0 AWG (HOLE A), 6 AWG TO 14 AWG (HOLE B) CONDUCTOR...
DIRECT BURIAL CABLE TYPE EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS UL, CSA APPROVAL SLEEVE CONNECTOR TYPE 1000 V VOLTAGE RATING 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE 0.5 TO 0.9...
DIRECT BURIAL CABLE TYPE EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS UL, CSA APPROVAL SLEEVE CONNECTOR TYPE 1000 V VOLTAGE RATING 250 TO 600 KCMIL CONDUCTOR SIZE 0.7 TO 1.2 INCH...
DIRECT BURIAL CABLE TYPE EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS UL, CSA APPROVAL SLEEVE CONNECTOR TYPE 1000 V VOLTAGE RATING 8 TO 2/0 AWG CONDUCTOR SIZE 0.22 TO 0.68 INCH...
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM]...
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE...
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 6 TO 1/0 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND...
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND...
IN LINE TYPE DIRECT BURIAL CABLE TYPE 1.88 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS UL APPROVAL 1.88 INCH L MECHANICAL SET SCREW CONNECTOR TYPE 600 V VOLTAGE RATING...
IN LINE TYPE DIRECT BURIAL CABLE TYPE 3 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS UL APPROVAL 3 INCH L MECHANICAL SET SCREW CONNECTOR TYPE 600 V VOLTAGE RATING...
IN LINE TYPE DIRECT BURIAL CABLE TYPE 3.19 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS UL APPROVAL 3.19 INCH L MECHANICAL SET SCREW CONNECTOR TYPE 600 V VOLTAGE RATING...
IN LINE TYPE DIRECT BURIAL CABLE TYPE 6.25 INCH MECHANICAL SET SCREW CONNECTOR, INSULATING COVER CONTENTS UL APPROVAL 6.25 INCH L MECHANICAL SET SCREW CONNECTOR TYPE 600 V VOLTAGE RATING...
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE COVER CONTENTS 1 KV VOLTAGE RATING 14 TO 4/0 AWG CONDUCTOR SIZE 0.15 TO 0.7 INCH CABLE INSULATION OUTER DIAMETER...
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE ENCLOSURE SLEEVE CONTENTS COMPRESSION CONNECTOR TYPE 1000 V VOLTAGE RATING 14 TO 4/0 AWG CONDUCTOR SIZE 0.15 TO 0.7 INCH...
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE ENCLOSURE SLEEVE CONTENTS COMPRESSION CONNECTOR TYPE 1000 V VOLTAGE RATING 250 TO 750 KCMIL CONDUCTOR SIZE 0.8 TO 1.5 INCH...
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE ENCLOSURE SLEEVE CONTENTS COMPRESSION CONNECTOR TYPE 1000 V VOLTAGE RATING 6 AWG TO 500 KCMIL CONDUCTOR SIZE 0.3 TO 1.3...
IN LINE TYPE DIRECT BURIAL/SUBMERSIBLE CABLE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 TO 3/0 AWG CONDUCTOR SIZE 0.462 TO 0.72 INCH CABLE INSULATION...
IN LINE TYPE DIRECT BURIAL/SUBMERSIBLE CABLE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 CONDUCTOR(S) 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 0.618 TO 0.895 INCH CABLE...
PUSH-ON TYPE (1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS UL (CANADA AND US) APPROVAL 1000 V VOLTAGE RATING 16 TO 10 AWG CONDUCTOR SIZE EASY-SPLICE[TM] BRAND...
PUSH-ON TYPE (1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS UL (CANADA AND US) APPROVAL 1000 V VOLTAGE RATING 2 TO 4/0 AWG CONDUCTOR SIZE EASY-SPLICE[TM] BRAND...
PUSH-ON TYPE (1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS UL (CANADA AND US) APPROVAL 1000 V VOLTAGE RATING 250 TO 600 KCMIL CONDUCTOR SIZE EASY-SPLICE[TM] BRAND...
TAP TYPE (2) TAP CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL TAP CONNECTOR TYPE 300 V VOLTAGE RATING 2 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR...
TUBE, 4-POSITION CONNECTOR, COVER CONTENTS 600 V VOLTAGE RATING 2 CONDUCTOR(S) 14 TO 10 AWG CONDUCTOR SIZE SILICONE INSULATOR TYPE EASY-SPLICE[TM] BRAND SKSS MODEL
TUBE, 4-POSITION CONNECTOR, COVER CONTENTS 600 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 10 AWG CONDUCTOR SIZE SILICONE INSULATOR TYPE EASY-SPLICE[TM] BRAND SKSS MODEL