NSI Industries LLC Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING... | |
| DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY, NEOPRENE GASKET MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 10.5 TO 31 VDC OPERATING VOLTAGE VEHICULAR APPLICATION 1/2 INCH... | |
| DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING... | |
| HIGH INTENSITY STROBE LIGHT TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING... | |
| LOW PROFILE STROBE LIGHT TYPE 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.04 AMPERE OPERATING CURRENT CLEAR LENS COLOR... | |
| LOW PROFILE STROBE LIGHT TYPE FRESNEL DOME MATERIAL 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04... | |
| ROTATING BEACON TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.9 AMPERE... | |
| STROBE LIGHT TYPE ACRYLIC DOME, GLASS FILLED POLYPROPYLENE HOUSING MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.04 AMPERE... | |
| TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING AMBER LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND... | |
| TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING RED LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND... | |
| TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE OPERATING... | |
| TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL, CUL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE... | |
| TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE... |