ALUMINUM MATERIAL
TIN PLATED FINISH
4.457 INCH
1.687 INCH
1.525 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
TIN PLATED FINISH
4.457 INCH
1.687 INCH
1.525 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
ALUMINUM MATERIAL
TIN PLATED FINISH
4.457 INCH
1.687 INCH
1.525 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
ALUMINUM MATERIAL
TIN PLATED FINISH
4.457 INCH
1.687 INCH
1.525 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE