Festo Corporation Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum | |
| Cartridge fittings Straight or angled design PBT and nickel-plated brass Operating medium compressed air, vacuum | |
| Cartridge fittings Straight or L-shaped design PA reinforced or nickel plated brass Operating media: compressed air, vacuum, (water) | |
| Compact installation space Threadless mounting | |
| Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum | |
| Mini series Compact for maximum component density in confined installation spaces PBT or nickel-plated brass Operating medium compressed air, vacuum | |
| PBT and nickel-plated brass L-shape, T-shape Rotatable 360° Reducing design Operating media: compressed air, vacuum, (water) | |
| Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm Compact installation space | |
| Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum |
| << Prev | Next >> |