Festo Corporation Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| multiple distributor QBT3-1/4T-5/32-U Size=Standard, Nominal size=0,126 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-3/16T-5/32-U Size=Standard, Nominal size=0,126 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-3/8T-1/4-U Size=Standard, Nominal size=0,197 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-3/8T-5/16-U Size=Standard, Nominal size=0,26 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-5/16T-1/4-U Size=Standard, Nominal size=0,197 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-5/16T-3/16-U Size=Standard, Nominal size=0,157 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| multiple distributor QBT3-5/16T-5/32-U Size=Standard, Nominal size=0,126 ", Assembly position=Any, Design structure=Push/pull principle, Operating pressure complete temperature range=-13,8 - 145 Psi | |
| Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum | |
| Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or... | |
| Mini series for pneumatic tubing with imperial dimensions Compact for maximum component density in confined installation spaces Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and... | |
| Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum | |
| Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4... |
| << Prev | Next >> |