Festo Corporation Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum | |
| Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or... | |
| Multiple distributor consisting of hollow bolt VT and ring piece LK or TK With two to six outlets and one common air feed Operating medium compressed air, vacuum Galvanized steel... | |
| PBT and nickel-plated brass Y-shape Rotatable 360° Operating media: compressed air, vacuum, (water) | |
| PBT, reinforced Resistant to welding spatter For use in all areas where there is a risk of fire Reliable even for applications in close proximity to welding spatter Operating media:... | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum | |
| Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel |
| << Prev |