Festo Corporation Datasheets for Pneumatic Fittings

Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum
PBT and nickel-plated brass L-shape, T-shape Rotatable 360° Reducing design Operating media: compressed air, vacuum, (water)
PBT, reinforced Resistant to welding spatter For use in all areas where there is a risk of fire Reliable even for applications in close proximity to welding spatter Operating media:...
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT or nickel-plated brass Operating medium compressed air, vacuum
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum

<< Prev Next >>