Festo Corporation
Push-in fitting, rotatable
QSR-1/4-5/16-U
Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
Request a Quote
Email Supplier
Datasheet
Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
Request a Quote
Email Supplier
Datasheet
Suppliers
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
- Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
- Compact installation space
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pneumatic Fittings |
|
Product Number
|
QSR-1/4-5/16-U |
|
Product Name
|
Push-in fitting, rotatable |
|
Connection Type
|
Push-to-Connect
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow Fitting; Swivel Fitting
Material
Steel; Stainless; Die-cast zinc High-alloy stainless steel
Temperature
32 to 140 F (0 to 60 C)
View Details
Connection Type
Push-to-Connect
Material
POM
Temperature
-13 to 158 F (-25 to 70 C)
View Details
Fitting Type
Elbow Fitting; Swivel Fitting
Material
Steel; Steel Die-cast zinc
Temperature
32 to 140 F (0 to 60 C)
View Details
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
5 to 248 F (-15 to 120 C)
View Details