Festo Corporation Push-in fitting QSM-M3-4

Description
Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote
Description
Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QSM-M3-4 is a mini push-in fitting designed for pneumatic applications. It features a nominal width of 1.1 mm and is suitable for mounting in any position. The fitting operates effectively within a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can handle temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air as per ISO 8573-1:2010 and can operate with oil lubrication. Constructed from nickel-plated steel, the fitting has a low corrosion resistance class (CRC 1) and is RoHS-compliant. The external thread connection is M3, and it accommodates pneumatic tubing with an outside diameter of 4 mm. The product weighs 2.4 g and has a nominal tightening torque of 0.48 Nm, with a tolerance of ±55%. The ambient temperature range for operation is between -10 °C and 80 °C. The releasing ring is colored blue, and the materials used include POM for the releasing ring and NBR for the tubing seal.

Datasheet Summary
Powered by GS/AI

The QSM-M3-4 is a mini push-in fitting designed for pneumatic applications. It features a nominal width of 1.1 mm and is suitable for mounting in any position. The fitting operates effectively within a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can handle temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air as per ISO 8573-1:2010 and can operate with oil lubrication. Constructed from nickel-plated steel, the fitting has a low corrosion resistance class (CRC 1) and is RoHS-compliant. The external thread connection is M3, and it accommodates pneumatic tubing with an outside diameter of 4 mm. The product weighs 2.4 g and has a nominal tightening torque of 0.48 Nm, with a tolerance of ±55%. The ambient temperature range for operation is between -10 °C and 80 °C. The releasing ring is colored blue, and the materials used include POM for the releasing ring and NBR for the tubing seal.

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting - QSM-M3-4 - Festo Corporation
Islandia, NY, United States
Push-in fitting
QSM-M3-4
Push-in fitting QSM-M3-4
Mini series Compact for maximum component density in confined installation spaces PBT and nickel-plated brass Operating medium compressed air, vacuum
  • Mini series
  • Compact for maximum component density in confined installation spaces
  • PBT and nickel-plated brass
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QSM-M3-4-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QSM-M3-4-ND
PUSH-IN FITTING

PUSH-IN FITTING

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QSM-M3-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QSM-M3-4
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QSM-M3-4
PUSH-IN FITTING

PUSH-IN FITTING

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number QSM-M3-4 2171-QSM-M3-4-ND QSM-M3-4
Product Name Push-in fitting Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type Push-to-Connect Push-to-Connect Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

X-fitting - NPFC-X-4G12-F - Festo Corporation
Specs
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
Push-in bulkhead connector - CRQSS-16 - Festo Corporation
Specs
Fitting Type Bulkhead Fitting
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
View Details
Barb fitting - CRCN-M5-PK-2 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Push-in fitting - QSF-1/8-4-B - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
3 suppliers