Festo Corporation Push-in T-connector QST-8-4

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QST-8-4 is a push-in T-connector designed for pneumatic applications. It features a T-shape design with a nominal width of 2.3 mm and is suitable for mounting in any position. The connector operates effectively within a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can handle temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air and water, and operation with oil lubrication is possible. The connector has two outlets and one supply line, accommodating pneumatic tubing with an outside diameter of 8 mm and 4 mm, respectively. It is constructed from RoHS-compliant materials, including PBT for the housing and POM for the releasing ring, with a weight of 14 g. The ambient temperature range for operation is between -10 °C and 80 °C, and it has a low corrosion resistance class (CRC 1). The releasing ring is colored blue for easy identification.

Datasheet Summary
Powered by GS/AI

The QST-8-4 is a push-in T-connector designed for pneumatic applications. It features a T-shape design with a nominal width of 2.3 mm and is suitable for mounting in any position. The connector operates effectively within a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can handle temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air and water, and operation with oil lubrication is possible. The connector has two outlets and one supply line, accommodating pneumatic tubing with an outside diameter of 8 mm and 4 mm, respectively. It is constructed from RoHS-compliant materials, including PBT for the housing and POM for the releasing ring, with a weight of 14 g. The ambient temperature range for operation is between -10 °C and 80 °C, and it has a low corrosion resistance class (CRC 1). The releasing ring is colored blue for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Push-in T-connector - QST-8-4 - Festo Corporation
Islandia, NY, United States
Push-in T-connector
QST-8-4
Push-in T-connector QST-8-4
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QST-8-4-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QST-8-4-ND
PUSH-IN T-CONNECTOR

PUSH-IN T-CONNECTOR

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QST-8-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QST-8-4
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QST-8-4
PUSH-IN T-CONNECTOR

PUSH-IN T-CONNECTOR

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number QST-8-4 2171-QST-8-4-ND QST-8-4
Product Name Push-in T-connector Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Fitting Type Reducer Fitting Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in connector - QS-4 - Festo Corporation
Festo Corporation
Specs
Connection Type Push-to-Connect
Material PBT
Temperature 14 to 176 F (-10 to 80 C)
View Details
3 suppliers
Double nipple - NPFC-D-R14-R12-M - Festo Corporation
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
Push-in connector - CRQS-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - 2171-FR-8-1/4-ND - DigiKey
Specs
Connection Type Tube - Male English Straight Thread
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers