Festo Corporation Push-in T-connector QST-10

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QST-10 is a push-in T-connector designed for pneumatic applications. It features a nominal width of 8.1 mm and is suitable for mounting in any position. The connector operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, with a temperature range of -10 °C to 80 °C. It has two outlets and one supply line, accommodating pneumatic tubing with an outside diameter of 10 mm. Constructed from RoHS-compliant materials, the housing is made of PBT, while the releasing ring is made of POM. The connector is designed to handle compressed air and water, with the option for oil lubrication. It has a low corrosion resistance class and conforms to LABS (PWIS) standards. The product weighs 25 g and is packaged in sets of 10.

Datasheet Summary
Powered by GS/AI

The QST-10 is a push-in T-connector designed for pneumatic applications. It features a nominal width of 8.1 mm and is suitable for mounting in any position. The connector operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, with a temperature range of -10 °C to 80 °C. It has two outlets and one supply line, accommodating pneumatic tubing with an outside diameter of 10 mm. Constructed from RoHS-compliant materials, the housing is made of PBT, while the releasing ring is made of POM. The connector is designed to handle compressed air and water, with the option for oil lubrication. It has a low corrosion resistance class and conforms to LABS (PWIS) standards. The product weighs 25 g and is packaged in sets of 10.

Suppliers

Company
Product
Description
Supplier Links
Push-in T-connector - QST-10 - Festo Corporation
Islandia, NY, United States
Push-in T-connector
QST-10
Push-in T-connector QST-10
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QST-10-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QST-10-ND
PUSH-IN T-CONNECTOR

PUSH-IN T-CONNECTOR

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QST-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QST-10
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QST-10
PUSH-IN T-CONNECTOR

PUSH-IN T-CONNECTOR

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number QST-10 2171-QST-10-ND QST-10
Product Name Push-in T-connector Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type Push-to-Connect Push-to-Connect T-Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - AD-G3/4-3/4NPT-I - Festo Corporation
Specs
Fitting Type Adapter Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in fitting - CRQS-1/4-8 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Push-in fitting - QB-1/4-5/32-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated
Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers
Push-in fitting - QSF-1/4-10-B - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
3 suppliers