Festo Corporation Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Adapter with filter From external thread G1/4 to internal thread G1/4 or NPT1/4 and from external thread NPT1/4 to internal thread NPT1/4 Adapter material: High-alloy stainless steel Operating medium: compressed... | |
| Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum | |
| Polypropylene Low-cost alternative to stainless steel: resistant to most cleaning agents in combination with pneumatic tubing PLN For use with extreme influence of media Food-safe, see www.festo.com/sp/npq p -> "Certificates"... | |
| POM, polyamide 66 Quick and simple tube installation using one hand Completely plastic Food-safe, see www.festo.com/sp/npk a -> "Certificates" tab Operating media: compressed air, vacuum, water No copper, fluorine or... | |
| Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water | |
| Solid-metal brass, nickel-plated Attractively priced metal push-in fitting Robust Operating medium compressed air, vacuum | |
| Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4... |
| << Prev | Next >> |