Festo Corporation
Push-in L-fitting, rotatable
QSRL-1/8-4
Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
Request a Quote
Email Supplier
Datasheet
Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
Request a Quote
Email Supplier
Datasheet
Suppliers
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
Compact installation space
- Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
- Compact installation space
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pneumatic Fittings |
|
Product Number
|
QSRL-1/8-4 |
|
Product Name
|
Push-in L-fitting, rotatable |
|
Connection Type
|
Push-to-Connect
|
Unlock Full Specs
to access all available technical data
Similar Products
Connection Type
Push-to-Connect
Material
POM
Temperature
-13 to 158 F (-25 to 70 C)
View Details
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
-4 to 302 F (-20 to 150 C)
View Details
Fitting Type
Quick Coupler
Material
Aluminum; Aluminum
Temperature
14 to 140 F (-10 to 60 C)
View Details
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
-4 to 302 F (-20 to 150 C)
View Details