Festo Corporation
Push-in T-fitting
QST3-1/4-5/16-1/4-U
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Suppliers
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
- PBT and nickel-plated brass
- L-shape, T-shape
- Rotatable 360°
- Reducing design
- Operating media: compressed air, vacuum, (water)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pneumatic Fittings |
|
Product Number
|
QST3-1/4-5/16-1/4-U |
|
Product Name
|
Push-in T-fitting |
|
Connection Type
|
Push-to-Connect
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Quick Coupler
Material
Aluminum; Aluminum
Temperature
14 to 140 F (-10 to 60 C)
View Details
Connection Type
Push-to-Connect
Material
POM
Temperature
-13 to 158 F (-25 to 70 C)
View Details
Fitting Type
Quick Coupler
Material
Aluminum; Aluminum
Temperature
14 to 140 F (-10 to 60 C)
View Details
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
-4 to 302 F (-20 to 150 C)
View Details