TE Connectivity Power Cable Breakouts F10658-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 4 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 4 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - F10658-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
F10658-000
Power Cable Breakouts F10658-000
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 4 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, AMERICAS, ANZPAC, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Configuration Features


  • Number of Branches/Legs : 4

Dimensions


  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Rating (KV) : ≤ 1

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : EMEA, AMERICAS, ANZPAC, ASIA

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar
  • Component Design : Heat Shrink
  • Product Type : Cable Breakout Boot
  • Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F10658-000
Product Name Power Cable Breakouts
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details