Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Coolant, Windshield Washer Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Engine Cleaner Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 1.02 MM [.04 INCH ] Recovered Wall Thickness (Nominal) : .86 MM [.034 INCH ] Tubing Size Range : 1.02 - 4.5 MM [.04 - .177 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Engine Coolant, Windshield Washer Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Engine Cleaner
- Primary Product Color : Black
- Primary Product Material : Bio-Based Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ]
- Product Length : 50 MM [1.969 INCH ]
- Recovered Inside Diameter (Max) : 1.02 MM [.04 INCH ]
- Recovered Wall Thickness (Nominal) : .86 MM [.034 INCH ]
- Tubing Size Range : 1.02 - 4.5 MM [.04 - .177 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Immersion Protection, Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant