TE Connectivity
Heat Shrink Caps
ER6113-000
Description
Body Features Color : Clear Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Cable Diameter Range (MM) : 7.4 Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
Identification Marking Marked : No.2
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : (ATF) Automatic Transmission Fluid, Brake Fluid, Power Steering Fluid, Diesel Fuel, Engine Cleaner, Engine Coolant, Water, Lubricating Oil Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Color : Clear Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Cable Diameter Range (MM) : 7.4 Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
Identification Marking Marked : No.2
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : (ATF) Automatic Transmission Fluid, Brake Fluid, Power Steering Fluid, Diesel Fuel, Engine Cleaner, Engine Coolant, Water, Lubricating Oil Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Color : Clear Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Cable Diameter Range (MM) : 7.4 Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
Identification Marking Marked : No.2
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : (ATF) Automatic Transmission Fluid, Brake Fluid, Power Steering Fluid, Diesel Fuel, Engine Cleaner, Engine Coolant, Water, Lubricating Oil Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Color : Clear
- Lining Type : Adhesive
- Material : Crosslinked Polyolefin
- Pliancy : Semi-Rigid
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Cable Diameter Range (MM) : 7.4
- Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ]
- Length : 45 MM [1.77 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
Identification Marking
Industry Standards
- CSA Certified : No
- Government Qualified : No
- UL Rating : Recognized
Operation/Application
Product Type Features
Usage Conditions
- Flammability : Non-Flame-Retardant
- Fluid Resistance : (ATF) Automatic Transmission Fluid, Brake Fluid, Power Steering Fluid, Diesel Fuel, Engine Cleaner, Engine Coolant, Water, Lubricating Oil
- Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Fluids, Mechanical Damage
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
ER6113-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Material
Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers