TE Connectivity Heat Shrink Tubing ET06116001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 18.3 MM  [.72 INCH ] Product Length : 85 MM  [3.346 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Tubing Size Range : 4.45 - 18.3 MM  [.175 - .72 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 18.3 MM  [.72 INCH ] Product Length : 85 MM  [3.346 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Tubing Size Range : 4.45 - 18.3 MM  [.175 - .72 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ET06116001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
ET06116001
Heat Shrink Tubing ET06116001
Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 18.3 MM  [.72 INCH ] Product Length : 85 MM  [3.346 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Tubing Size Range : 4.45 - 18.3 MM  [.175 - .72 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Bio-Based Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 18.3 MM  [.72 INCH ]
  • Product Length : 85 MM  [3.346 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ]
  • Tubing Size Range : 4.45 - 18.3 MM  [.175 - .72 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number ET06116001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers