TE Connectivity Heat Shrink Tubing ER1020-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : .3 MM  [.012 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Americas, EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : .3 MM  [.012 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Americas, EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ER1020-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
ER1020-000
Heat Shrink Tubing ER1020-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : .3 MM  [.012 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Americas, EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Clear
  • Primary Product Material : Fluoropolymer
  • Shrink Ratio : 1.61:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Product Length : 1219 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Recovered Wall Thickness (Nominal) : .3 MM  [.012 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Americas, EMEA, Asia

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ]
  • Recovery Temperature (DEGC) : 210
  • Shrink Temperature (Min) (DEGC) : 210
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number ER1020-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details