Body Features Flexibility : Very Flexible Fluid Type : Engine Coolant, Diesel Fuel, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Oil, Brake Fluid, Car Wash Detergent, Windshield Washer Fluid, Petrol without oxygen compounds Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 20 MM [.787 INCH ] Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : 2.5
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Wrinkling, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Engine Coolant, Diesel Fuel, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Oil, Brake Fluid, Car Wash Detergent, Windshield Washer Fluid, Petrol without oxygen compounds
- Primary Product Color : Orange
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 20 MM [.787 INCH ]
- Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ]
- Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : 2.5
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Strain Relief, Wrinkling, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant