Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Cleaner, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Bio-Based Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 18.3 MM [.72 INCH ] Product Length : 90 MM [3.543 INCH ] Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM [.095 INCH ] Tubing Size Range : 4.45 - 18.3 MM [.175 - .72 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Engine Oil, Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Cleaner, Windshield Washer Fluid
- Primary Product Color : Black
- Primary Product Material : Bio-Based Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 18.3 MM [.72 INCH ]
- Product Length : 90 MM [3.543 INCH ]
- Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ]
- Recovered Wall Thickness (Nominal) : 2.41 MM [.095 INCH ]
- Tubing Size Range : 4.45 - 18.3 MM [.175 - .72 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : China, Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Moisture Resistant, Immersion Protection
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant