Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 25.4 MM [1 INCH ] Product Length : 1220 MM [48.03 INCH ] Recovered Inside Diameter (Max) : 10.16 MM [.4 INCH ] Recovered Wall Thickness (Nominal) : 1.9 MM [.075 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM [.014 INCH ] Tubing Size Range : 10.16 - 25.4 MM [.4 - 1 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 25.4 MM [1 INCH ]
- Product Length : 1220 MM [48.03 INCH ]
- Recovered Inside Diameter (Max) : 10.16 MM [.4 INCH ]
- Recovered Wall Thickness (Nominal) : 1.9 MM [.075 INCH ]
- Recovered Wall Thickness (Tolerance) : .36 MM [.014 INCH ]
- Tubing Size Range : 10.16 - 25.4 MM [.4 - 1 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Fluids, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection
- Shrink Temperature (Min) (DEGC) : 125
- Tubing Flammability Type : Non-Flame-Retardant