Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Car Wash Detergent, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Engine Oil Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 10 MM [.394 INCH ] Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : 2.5
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Wrinkling, Strain Relief, Fluids
Other Meets Low Outgassing Requirements : No Product Source : China
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Car Wash Detergent, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Engine Oil
- Primary Product Color : Orange
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 10 MM [.394 INCH ]
- Recovered Inside Diameter (Max) : 4.5 MM [.177 INCH ]
- Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : 2.5
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Wrinkling, Strain Relief, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant