TE Connectivity Cable Transitions & Breakouts F24407-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Inside Diameter Range (Leg 1) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 2) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 3) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Other Adhesive Code : 97 Size Code : 14-50 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Inside Diameter Range (Leg 1) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 2) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 3) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Other Adhesive Code : 97 Size Code : 14-50 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - F24407-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
F24407-001
Cable Transitions & Breakouts F24407-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 38.1 MM  [.5 - 1.5 INCH ] Inside Diameter Range (Leg 1) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 2) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Inside Diameter Range (Leg 3) : 4.06 - 16.51 MM  [.16 - .65 INCH ] Other Adhesive Code : 97 Size Code : 14-50 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 12.7 - 38.1 MM  [.5 - 1.5 INCH ]
  • Inside Diameter Range (Leg 1) : 4.06 - 16.51 MM  [.16 - .65 INCH ]
  • Inside Diameter Range (Leg 2) : 4.06 - 16.51 MM  [.16 - .65 INCH ]
  • Inside Diameter Range (Leg 3) : 4.06 - 16.51 MM  [.16 - .65 INCH ]

Other


  • Adhesive Code : 97
  • Size Code : 14-50

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F24407-001
Product Name Cable Transitions & Breakouts
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers