TE Connectivity
Heat Shrink Caps
EP8861-000
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 3.45 MM [.136 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 3.45 MM [.136 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 3.45 MM [.136 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ]
- Product Length : 40 MM [1.575 INCH ]
- Recovered Inside Diameter (Max) : 3.45 MM [.136 INCH ]
- Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ]
- Wall Thickness : Thin
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Fluids
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance Properties : Moisture Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EP8861-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Irradiated Modified Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details