TE Connectivity Heat Shrink Tubing ES2000-NO.1-C1-0-50MM

Description
"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ES2000-NO.1-C1-0-50MM-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ES2000-NO.1-C1-0-50MM-ND
Heat Shrink Tubing ES2000-NO.1-C1-0-50MM-ND
"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 38M9673 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
38M9673
Heat-Shrink Tubing, 4 Raychem Te Connectivity 38M9673
HEAT-SHRINK TUBING, 4:1, 0.225", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.225"; I.D. Supplied - Metric:5.72mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.96"; Length - Metric:49.8mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 0.225", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.225"; I.D. Supplied - Metric:5.72mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.96"; Length - Metric:49.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number ES2000-NO.1-C1-0-50MM-ND 38M9673
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details