TE Connectivity Heat Shrink Tubing ES95382001

Description
Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 2.5 Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 2.5 Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ES95382001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
ES95382001
Heat Shrink Tubing ES95382001
Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 2.5 Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Orange
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.01 MM  [.04 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 2.5

Operation/Application


  • Mechanical Resistance : Strain Relief, Wrinkling, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet
Heat Shrink Tubing - 484-ES95382001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ES95382001-ND
Heat Shrink Tubing 484-ES95382001-ND
EVBB-40/19-3 4' STICK

EVBB-40/19-3 4' STICK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number ES95382001 484-ES95382001-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details