TE Connectivity Power Cable Breakouts F40674N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 61 MM  [2.401 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM , 27 MM  [.709 INCH , 1.063 INCH ] Compatible Cable Diameter - Leg (Min) : 7 MM , 8 MM  [.276 INCH , .315 INCH ] Expanded Inside Diameter (Min) (Body) : 68 MM  [2.677 INCH ] Expanded Inside Diameter (Min) (Leg) : 30 MM  [1.181 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.236 INCH , .276 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 61 MM  [2.401 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM , 27 MM  [.709 INCH , 1.063 INCH ] Compatible Cable Diameter - Leg (Min) : 7 MM , 8 MM  [.276 INCH , .315 INCH ] Expanded Inside Diameter (Min) (Body) : 68 MM  [2.677 INCH ] Expanded Inside Diameter (Min) (Leg) : 30 MM  [1.181 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.236 INCH , .276 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - F40674N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
F40674N001
Power Cable Breakouts F40674N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 61 MM  [2.401 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM , 27 MM  [.709 INCH , 1.063 INCH ] Compatible Cable Diameter - Leg (Min) : 7 MM , 8 MM  [.276 INCH , .315 INCH ] Expanded Inside Diameter (Min) (Body) : 68 MM  [2.677 INCH ] Expanded Inside Diameter (Min) (Leg) : 30 MM  [1.181 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.236 INCH , .276 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 5

Dimensions


  • Body Length : 75 MM  [2.952 INCH ]
  • Compatible Cable Diameter - Body (Max) : 61 MM  [2.401 INCH ]
  • Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 18 MM , 27 MM  [.709 INCH , 1.063 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 7 MM , 8 MM  [.276 INCH , .315 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 68 MM  [2.677 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 30 MM  [1.181 INCH ]
  • Leg Length : 40 MM  [1.574 INCH ]
  • Overall Product Length : 180 MM  [7.086 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.236 INCH , .276 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F40674N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 041276-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details