TE Connectivity Heat Shrink Tubing ER0989-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 1.19 MM  [.047 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Nominal) : .2 MM  [.008 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 1.19 MM  [.047 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Nominal) : .2 MM  [.008 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ER0989-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
ER0989-000
Heat Shrink Tubing ER0989-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 1.19 MM  [.047 INCH ] Product Length : 1219 MM  [48 INCH ] Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Nominal) : .2 MM  [.008 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, Americas, EMEA Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ] Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Clear
  • Primary Product Material : Fluoropolymer
  • Shrink Ratio : 1.61:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.19 MM  [.047 INCH ]
  • Product Length : 1219 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ]
  • Recovered Wall Thickness (Nominal) : .2 MM  [.008 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Asia, Americas, EMEA

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 190 DEGC  [-94 - 374 DEGF ]
  • Recovery Temperature (DEGC) : 210
  • Shrink Temperature (Min) (DEGC) : 210
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
Heat Shrink Tubing - 484-ER0989-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ER0989-000-ND
Heat Shrink Tubing 484-ER0989-000-ND
FEP-047-030-008-X-48 IN

FEP-047-030-008-X-48IN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number ER0989-000 484-ER0989-000-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0142444001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details