TE Connectivity
Heat Shrink Caps
ER30420001
Description
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1
Dimensions Cable Diameter Range (MM) : 5.7 Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Length : 62 MM [2.44 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.1
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Engine Cleaner, Diesel Fuel, Brake Fluid, (ATF) Automatic Transmission Fluid, Engine Coolant, Power Steering Fluid, Lubricating Oil, Water Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Description
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1
Dimensions Cable Diameter Range (MM) : 5.7 Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Length : 62 MM [2.44 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.1
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Engine Cleaner, Diesel Fuel, Brake Fluid, (ATF) Automatic Transmission Fluid, Engine Coolant, Power Steering Fluid, Lubricating Oil, Water Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Suppliers
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1
Dimensions Cable Diameter Range (MM) : 5.7 Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Length : 62 MM [2.44 INCH ] Recovered Inside Diameter (Max) : 1.3 MM [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.1
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Engine Cleaner, Diesel Fuel, Brake Fluid, (ATF) Automatic Transmission Fluid, Engine Coolant, Power Steering Fluid, Lubricating Oil, Water Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Body Features
- Color : Black
- Lining Type : Adhesive
- Material : Crosslinked Polyolefin
- Pliancy : Semi-Rigid
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Modification : C1
Dimensions
- Cable Diameter Range (MM) : 5.7
- Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ]
- Length : 62 MM [2.44 INCH ]
- Recovered Inside Diameter (Max) : 1.3 MM [.05 INCH ]
- Recovered Wall Thickness (Nominal) : 1.2 MM [.047 INCH ]
- Wall Thickness : Thin
Identification Marking
Industry Standards
- CSA Certified : No
- Government Qualified : No
- UL Rating : Recognized
Operation/Application
Product Type Features
Usage Conditions
- Flammability : Flame-Retardant
- Fluid Resistance : Engine Cleaner, Diesel Fuel, Brake Fluid, (ATF) Automatic Transmission Fluid, Engine Coolant, Power Steering Fluid, Lubricating Oil, Water
- Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
ER30420001 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details