TE Connectivity Heat Shrink Tubing ER0322-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Cut Length : 1219 MM  [48 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.015 INCH ] Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -70 - 190 Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Cut Length : 1219 MM  [48 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.015 INCH ] Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -70 - 190 Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ER0322-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
ER0322-000
Heat Shrink Tubing ER0322-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Cut Length : 1219 MM  [48 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.015 INCH ] Other Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Asia, EMEA, Americas Product Type Features Wall Type : Single Wall Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -70 - 190 Recovery Temperature (DEGC) : 210 Shrink Temperature (Min) (DEGC) : 210

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Clear
  • Primary Product Material : Fluoropolymer
  • Shrink Ratio : 1.61:1

Dimensions


  • Cut Length : 1219 MM  [48 INCH ]
  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Heat Shrink Tubing Size Range : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.015 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Asia, EMEA, Americas

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range (DEGC) : -70 - 190
  • Recovery Temperature (DEGC) : 210
  • Shrink Temperature (Min) (DEGC) : 210
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number ER0322-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details