TE Connectivity Power Cable Heat Shrink Tubing F22126-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 21.5 MM  [.846 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 2.9 MM  [.114 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Weather Resistant, Damage Resistance, Water Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, High Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 21.5 MM  [.846 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 2.9 MM  [.114 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Weather Resistant, Damage Resistance, Water Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, High Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - F22126-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
F22126-000
Power Cable Heat Shrink Tubing F22126-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 21.5 MM  [.846 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 2.9 MM  [.114 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Weather Resistant, Damage Resistance, Water Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, High Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Compatible Cable Diameter (Max) : 21.5 MM  [.846 INCH ]
  • Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Max) : 2.9 MM  [.114 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Salt Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Weather Resistant, Damage Resistance, Water Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, High Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F22126-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201602004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details