TE Connectivity
Heat Shrink Caps
EP8864-000
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 4.65 MM [.183 INCH ] Recovered Wall Thickness (Nominal) : 1.8 MM [.071 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 4.65 MM [.183 INCH ] Recovered Wall Thickness (Nominal) : 1.8 MM [.071 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 4.65 MM [.183 INCH ] Recovered Wall Thickness (Nominal) : 1.8 MM [.071 INCH ] Wall Thickness : Thin
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance Properties : Moisture Resistant
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]
- Product Length : 50 MM [1.969 INCH ]
- Recovered Inside Diameter (Max) : 4.65 MM [.183 INCH ]
- Recovered Wall Thickness (Nominal) : 1.8 MM [.071 INCH ]
- Wall Thickness : Thin
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance Properties : Moisture Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EP8864-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Irradiated Modified Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details