Ohmite Manufacturing Co. Modular Heat Sinkable Thick Film Power Resistor TL Series

Description
TL Series Modular Heat Sinkable Thick Film Power The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped configurations are offered to reduce on board component count. Efficient thermal packaging provides improved heat conduction to the heat sink. Self-insulating package design increases voltage withstanding characteristics when compared to traditional aluminum housings. The in line mounting profile makes the TL Series easily adaptable to most heat sink systems. Thermal compound is always recommended when heat sinking. Power rating 275 watts with proper heatsink Resistance range 0.3-4 meg ohms 10 % Tolerance standard, others available TCR 250ppm 0.25 inch quick connect terminations
Datasheet
Description
TL Series Modular Heat Sinkable Thick Film Power The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped configurations are offered to reduce on board component count. Efficient thermal packaging provides improved heat conduction to the heat sink. Self-insulating package design increases voltage withstanding characteristics when compared to traditional aluminum housings. The in line mounting profile makes the TL Series easily adaptable to most heat sink systems. Thermal compound is always recommended when heat sinking. Power rating 275 watts with proper heatsink Resistance range 0.3-4 meg ohms 10 % Tolerance standard, others available TCR 250ppm 0.25 inch quick connect terminations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Heat Sinkable Thick Film Power Resistor - TL Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Modular Heat Sinkable Thick Film Power Resistor
TL Series
Modular Heat Sinkable Thick Film Power Resistor TL Series
TL Series Modular Heat Sinkable Thick Film Power The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped configurations are offered to reduce on board component count. Efficient thermal packaging provides improved heat conduction to the heat sink. Self-insulating package design increases voltage withstanding characteristics when compared to traditional aluminum housings. The in line mounting profile makes the TL Series easily adaptable to most heat sink systems. Thermal compound is always recommended when heat sinking. Power rating 275 watts with proper heatsink Resistance range 0.3-4 meg ohms 10 % Tolerance standard, others available TCR 250ppm 0.25 inch quick connect terminations

TL Series Modular Heat Sinkable

Thick Film Power

The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped configurations are offered to reduce on board component count.

Efficient thermal packaging provides improved heat conduction to the heat sink. Self-insulating package design increases voltage withstanding characteristics when compared to traditional aluminum housings. The in line mounting profile makes the TL Series easily adaptable to most heat sink systems. Thermal compound is always recommended when heat sinking.

  • Power rating 275 watts with proper heatsink
  • Resistance range 0.3-4 meg ohms
  • 10 % Tolerance standard, others available
  • TCR 250ppm
  • 0.25 inch quick connect terminations
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TL Series
Product Name Modular Heat Sinkable Thick Film Power Resistor
Configuration Single Resistor
Category / Application Power Applications; Semiconductor Balancing, Frequency Converters, Snubber, In-Rush Current Limiter, Bleeder Resistor, Power Switching, Voltage Dividers
Technology / Construction MetalAlloy; Thick Film (Chip)
Resistance Range 0.3000 to 4.00E6 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details