2 Ohms ±10% 114W Thick Film Chassis Mount Resistor
RES, 2R, 10%, 114W, THICK FILM; Resistance:2ohm; Product Range:TL Series; Power Rating:114W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Product Length:88mm RoHS Compliant: Yes
RES CHAS MNT 2 OHM 10% 114W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TL88K2R00E-ND | 51M1933 | TL88K2R00E |
| Product Name | Chassis Mount Resistors | Res, 2R, 10%, 114W, Thick Film; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Module | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |