Ohmite Manufacturing Co. Through Hole Resistors TUW15J56RE

Description
56 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW15J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW15J56RE-ND
Through Hole Resistors TUW15J56RE-ND
56 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

56 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1339813-TUW15J56RE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1339813-TUW15J56RE
Resistors - Through Hole Resistors 1339813-TUW15J56RE
Win Source Part Number: 1339813-TUW15J56RE Category: Resistors - Through Hole Resistors Series: TUW Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.492" x 0.453" Rectangular x 1.929" L (12.50mm x 11.50mm x 49.00mm) Standard Package: 140 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 15W Composition: Wirewound Number of Terminations: 2 Resistance: 56 Ohms Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite

Win Source Part Number: 1339813-TUW15J56RE
Category: Resistors - Through Hole Resistors
Series: TUW
Features: Flame Proof, Safety
Package: Bulk
Size / Dimension: 0.492" x 0.453" Rectangular x 1.929" L (12.50mm x 11.50mm x 49.00mm)
Standard Package: 140
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 15W
Composition: Wirewound
Number of Terminations: 2
Resistance: 56 Ohms
Package / Case: Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Ohmite

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number TUW15J56RE-ND 1339813-TUW15J56RE
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details