Ohmite Manufacturing Co. Through Hole Resistors TUW10J4R3E

Description
4.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW10J4R3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW10J4R3E-ND
Through Hole Resistors TUW10J4R3E-ND
4.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

4.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TUW10J4R3E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers