Ohmite Manufacturing Co. Through Hole Resistors TUW10JR39E

Description
390 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW10JR39E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW10JR39E-ND
Through Hole Resistors TUW10JR39E-ND
390 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

390 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TUW10JR39E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details